Capital Lighting, Inc. 25823-SI Mid. Chandeliers-Glass Up 408263

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.20 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.20 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25823-SI Mid. Chandeliers-Glass Up - 408263 - Capital Lighting, Inc.
Columbus, OH, USA
25823-SI Mid. Chandeliers-Glass Up
408263
25823-SI Mid. Chandeliers-Glass Up 408263
PRODUCT DETAILS / SPECS Width/Dia: 23.20 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.20
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Seville Iron
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408263
Product Name 25823-SI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details