Capital Lighting, Inc. 25825-SI Mid. Chandeliers-Glass Down 408261

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.70 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Seville Iron Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.70 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Seville Iron Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25825-SI Mid. Chandeliers-Glass Down - 408261 - Capital Lighting, Inc.
Columbus, OH, USA
25825-SI Mid. Chandeliers-Glass Down
408261
25825-SI Mid. Chandeliers-Glass Down 408261
PRODUCT DETAILS / SPECS Width/Dia: 23.70 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Seville Iron Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.70
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Seville Iron
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408261
Product Name 25825-SI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details