Capital Lighting, Inc. 84-64 Bathroom Fixtures-Four Lights 408254

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Suede Product Name: Four Light Bath UPC: 782042950948 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Suede Product Name: Four Light Bath UPC: 782042950948 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
84-64 Bathroom Fixtures-Four Lights - 408254 - Capital Lighting, Inc.
Columbus, OH, USA
84-64 Bathroom Fixtures-Four Lights
408254
84-64 Bathroom Fixtures-Four Lights 408254
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Suede Product Name: Four Light Bath UPC: 782042950948 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brown Suede
Product Name: Four Light Bath
UPC: 782042950948
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408254
Product Name 84-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details