Capital Lighting, Inc. 85-21 Exterior -Sconces 408252

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tahitian Bronze Product Name: One Light Wall Lantern UPC: 782042950993 Category: Exterior Glass: French Ice Shipped Via: Truck Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tahitian Bronze Product Name: One Light Wall Lantern UPC: 782042950993 Category: Exterior Glass: French Ice Shipped Via: Truck Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
85-21 Exterior -Sconces - 408252 - Capital Lighting, Inc.
Columbus, OH, USA
85-21 Exterior -Sconces
408252
85-21 Exterior -Sconces 408252
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tahitian Bronze Product Name: One Light Wall Lantern UPC: 782042950993 Category: Exterior Glass: French Ice Shipped Via: Truck Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tahitian Bronze
Product Name: One Light Wall Lantern
UPC: 782042950993
Category: Exterior
Glass: French Ice
Shipped Via: Truck
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408252
Product Name 85-21 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details