Capital Lighting, Inc. 85-12 Sconces-Pocket 408250

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tahitian Bronze Product Name: Two Light Wall Sconce UPC: 782042950986 Category: Interior Glass: French Ice Shipped Via: Truck Canopy: 12.75``H Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tahitian Bronze Product Name: Two Light Wall Sconce UPC: 782042950986 Category: Interior Glass: French Ice Shipped Via: Truck Canopy: 12.75``H Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
85-12 Sconces-Pocket - 408250 - Capital Lighting, Inc.
Columbus, OH, USA
85-12 Sconces-Pocket
408250
85-12 Sconces-Pocket 408250
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tahitian Bronze Product Name: Two Light Wall Sconce UPC: 782042950986 Category: Interior Glass: French Ice Shipped Via: Truck Canopy: 12.75``H Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.00
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tahitian Bronze
Product Name: Two Light Wall Sconce
UPC: 782042950986
Category: Interior
Glass: French Ice
Shipped Via: Truck
Canopy: 12.75``H
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408250
Product Name 85-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details