Capital Lighting, Inc. 25729-BBZ Mid. Chandeliers-Glass Up 408249

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.20 Height: 36.70 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.20 Height: 36.70 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25729-BBZ Mid. Chandeliers-Glass Up - 408249 - Capital Lighting, Inc.
Columbus, OH, USA
25729-BBZ Mid. Chandeliers-Glass Up
408249
25729-BBZ Mid. Chandeliers-Glass Up 408249
PRODUCT DETAILS / SPECS Width/Dia: 33.20 Height: 36.70 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.20
Height: 36.70
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Burleson Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408249
Product Name 25729-BBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details