Capital Lighting, Inc. 25802-SI Bathroom Fixtures-Two Lights 408248

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seville Iron Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seville Iron Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25802-SI Bathroom Fixtures-Two Lights - 408248 - Capital Lighting, Inc.
Columbus, OH, USA
25802-SI Bathroom Fixtures-Two Lights
408248
25802-SI Bathroom Fixtures-Two Lights 408248
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seville Iron Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Seville Iron
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408248
Product Name 25802-SI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details