Capital Lighting, Inc. 25801-SI Sconces-Single Glass 408245

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seville Iron Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seville Iron Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25801-SI Sconces-Single Glass - 408245 - Capital Lighting, Inc.
Columbus, OH, USA
25801-SI Sconces-Single Glass
408245
25801-SI Sconces-Single Glass 408245
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seville Iron Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Seville Iron
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408245
Product Name 25801-SI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details