Capital Lighting, Inc. 25732-BBZ Sconces-Double Glass 408244

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
25732-BBZ Sconces-Double Glass - 408244 - Capital Lighting, Inc.
Columbus, OH, USA
25732-BBZ Sconces-Double Glass
408244
25732-BBZ Sconces-Double Glass 408244
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.70
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408244
Product Name 25732-BBZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details