Capital Lighting, Inc. 25743-BBZ Mid. Chandeliers-Glass Down 408242

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
25743-BBZ Mid. Chandeliers-Glass Down - 408242 - Capital Lighting, Inc.
Columbus, OH, USA
25743-BBZ Mid. Chandeliers-Glass Down
408242
25743-BBZ Mid. Chandeliers-Glass Down 408242
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.70
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burleson Bronze
Product Name: Three Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408242
Product Name 25743-BBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details