Capital Lighting, Inc. 72-22-F Exterior -Wall Mount 408237

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Lantern Fluorescent UPC: 782042780927 Category: Exterior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Lantern Fluorescent UPC: 782042780927 Category: Exterior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
72-22-F Exterior -Wall Mount - 408237 - Capital Lighting, Inc.
Columbus, OH, USA
72-22-F Exterior -Wall Mount
408237
72-22-F Exterior -Wall Mount 408237
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Lantern Fluorescent UPC: 782042780927 Category: Exterior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 9.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Silver Leaf with Antique Mist
Product Name: Two Light Wall Lantern Fluorescent
UPC: 782042780927
Category: Exterior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408237
Product Name 72-22-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details