Capital Lighting, Inc. 79-48 Pendants-Glass Down 408235

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.50 Length 11.50 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Napoli Bronze Product Name: Eight Light Pendant UPC: 782042950597 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.50 Length 11.50 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Napoli Bronze Product Name: Eight Light Pendant UPC: 782042950597 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
79-48 Pendants-Glass Down - 408235 - Capital Lighting, Inc.
Columbus, OH, USA
79-48 Pendants-Glass Down
408235
79-48 Pendants-Glass Down 408235
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.50 Length 11.50 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Napoli Bronze Product Name: Eight Light Pendant UPC: 782042950597 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 11.50
Length 11.50
Extension: 6
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Napoli Bronze
Product Name: Eight Light Pendant
UPC: 782042950597
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408235
Product Name 79-48 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details