Capital Lighting, Inc. 79-11 Sconces-Pocket 408234

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Napoli Bronze Product Name: One Light Wall Sconce UPC: 782042950535 Category: Interior Canopy: 4.25``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Napoli Bronze Product Name: One Light Wall Sconce UPC: 782042950535 Category: Interior Canopy: 4.25``H

Suppliers

Company
Product
Description
Supplier Links
79-11 Sconces-Pocket - 408234 - Capital Lighting, Inc.
Columbus, OH, USA
79-11 Sconces-Pocket
408234
79-11 Sconces-Pocket 408234
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Napoli Bronze Product Name: One Light Wall Sconce UPC: 782042950535 Category: Interior Canopy: 4.25``H

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Napoli Bronze
Product Name: One Light Wall Sconce
UPC: 782042950535
Category: Interior
Canopy: 4.25``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408234
Product Name 79-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details