Capital Lighting, Inc. 79-41 Mini Pendants-Rod 408233

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.75 Length 5.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Napoli Bronze Product Name: One Light Mini-Pendant UPC: 782042950559 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.75 Length 5.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Napoli Bronze Product Name: One Light Mini-Pendant UPC: 782042950559 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
79-41 Mini Pendants-Rod - 408233 - Capital Lighting, Inc.
Columbus, OH, USA
79-41 Mini Pendants-Rod
408233
79-41 Mini Pendants-Rod 408233
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.75 Length 5.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Napoli Bronze Product Name: One Light Mini-Pendant UPC: 782042950559 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.75
Length 5.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Napoli Bronze
Product Name: One Light Mini-Pendant
UPC: 782042950559
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408233
Product Name 79-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details