Capital Lighting, Inc. 79-410 Pendants-Glass Down 408231

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Napoli Bronze Product Name: Ten Light Pendant UPC: 782042950566 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Napoli Bronze Product Name: Ten Light Pendant UPC: 782042950566 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
79-410 Pendants-Glass Down - 408231 - Capital Lighting, Inc.
Columbus, OH, USA
79-410 Pendants-Glass Down
408231
79-410 Pendants-Glass Down 408231
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 14.00 Length 14.00 Extension: 6 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Napoli Bronze Product Name: Ten Light Pendant UPC: 782042950566 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 14.00
Length 14.00
Extension: 6
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Napoli Bronze
Product Name: Ten Light Pendant
UPC: 782042950566
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408231
Product Name 79-410 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details