Capital Lighting, Inc. 79-43 Pendants-Glass Down 408230

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Napoli Bronze Product Name: Three Light Semi-Flush UPC: 782042950573 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Napoli Bronze Product Name: Three Light Semi-Flush UPC: 782042950573 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
79-43 Pendants-Glass Down - 408230 - Capital Lighting, Inc.
Columbus, OH, USA
79-43 Pendants-Glass Down
408230
79-43 Pendants-Glass Down 408230
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Napoli Bronze Product Name: Three Light Semi-Flush UPC: 782042950573 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Length 7.50
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Napoli Bronze
Product Name: Three Light Semi-Flush
UPC: 782042950573
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408230
Product Name 79-43 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details