PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Modern Bronze
Product Name: Two Light Bath
UPC: 782042950856
Category: Interior
Glass: Cream Ice
Canopy: 1``H
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 408226 |
| Product Name | 83-62 Bathroom Fixtures-Two Lights |
| Application | Residential |