PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 5.00
Extension: 5.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Modern Bronze
Product Name: Four Light Bath
UPC: 782042950863
Category: Interior
Glass: Cream Ice
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 408223 |
| Product Name | 83-64 Bathroom Fixtures-Four Lights |
| Application | Residential |