Capital Lighting, Inc. 84-010 Large Chandeliers-Glass Shade 408221

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.75 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Brown Suede Product Name: Ten Light Chandelier UPC: 782042950870 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.75 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Brown Suede Product Name: Ten Light Chandelier UPC: 782042950870 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
84-010 Large Chandeliers-Glass Shade - 408221 - Capital Lighting, Inc.
Columbus, OH, USA
84-010 Large Chandeliers-Glass Shade
408221
84-010 Large Chandeliers-Glass Shade 408221
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.75 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Brown Suede Product Name: Ten Light Chandelier UPC: 782042950870 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 51.75
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: Brown Suede
Product Name: Ten Light Chandelier
UPC: 782042950870
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408221
Product Name 84-010 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details