PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 31.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brown Suede
Product Name: Six Light Chandelier
UPC: 782042950887
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 408220 |
| Product Name | 84-06 Mid. Chandeliers-Glass Up |
| Application | Residential |