Capital Lighting, Inc. 80-56 Island/Pool Table-Drum Shades 408216

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.50 Length 28.50 Extension: 5.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Six Light Oval Island Light UPC: 782042950641 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.50 Length 28.50 Extension: 5.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Six Light Oval Island Light UPC: 782042950641 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
80-56 Island/Pool Table-Drum Shades - 408216 - Capital Lighting, Inc.
Columbus, OH, USA
80-56 Island/Pool Table-Drum Shades
408216
80-56 Island/Pool Table-Drum Shades 408216
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 28.50 Length 28.50 Extension: 5.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Six Light Oval Island Light UPC: 782042950641 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 28.50
Length 28.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Regent Bronze with Gold Leaf Lining
Product Name: Six Light Oval Island Light
UPC: 782042950641
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408216
Product Name 80-56 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details