Capital Lighting, Inc. 83-33 Semi-Flush Mts.-Bowl Style 408205

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Modern Bronze Product Name: Three Light Semi-Flush UPC: 782042950801 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Modern Bronze Product Name: Three Light Semi-Flush UPC: 782042950801 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
83-33 Semi-Flush Mts.-Bowl Style - 408205 - Capital Lighting, Inc.
Columbus, OH, USA
83-33 Semi-Flush Mts.-Bowl Style
408205
83-33 Semi-Flush Mts.-Bowl Style 408205
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Modern Bronze Product Name: Three Light Semi-Flush UPC: 782042950801 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Modern Bronze
Product Name: Three Light Semi-Flush
UPC: 782042950801
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408205
Product Name 83-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details