Capital Lighting, Inc. 41425WGGO Exterior -Wall Mount 408197

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064003 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064003 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
41425WGGO Exterior -Wall Mount - 408197 - Capital Lighting, Inc.
Columbus, OH, USA
41425WGGO Exterior -Wall Mount
408197
41425WGGO Exterior -Wall Mount 408197
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209064003 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Bronze
Weight: 13.89
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209064003
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408197
Product Name 41425WGGO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details