Capital Lighting, Inc. 48733CLET Exterior -Wall Mt./Flush 408190

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 11.44 Product Name: One Light Outdoor Wall Lantern UPC: 783209063730 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 11.44 Product Name: One Light Outdoor Wall Lantern UPC: 783209063730 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
48733CLET Exterior -Wall Mt./Flush - 408190 - Capital Lighting, Inc.
Columbus, OH, USA
48733CLET Exterior -Wall Mt./Flush
408190
48733CLET Exterior -Wall Mt./Flush 408190
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 11.44 Product Name: One Light Outdoor Wall Lantern UPC: 783209063730 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Earth Tone
Weight: 11.44
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063730
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408190
Product Name 48733CLET Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details