Capital Lighting, Inc. P4358-1-631 Lamps-Swing Arm-Wall 408152

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 28 Bulb Type: E26 3 Way Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.84 Product Name: One Light Swing Arm Wall Lamp Category: Wall Sconce Glass: Stretched Oyster Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 28 Bulb Type: E26 3 Way Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.84 Product Name: One Light Swing Arm Wall Lamp Category: Wall Sconce Glass: Stretched Oyster Linen

Suppliers

Company
Product
Description
Supplier Links
P4358-1-631 Lamps-Swing Arm-Wall - 408152 - Capital Lighting, Inc.
Columbus, OH, USA
P4358-1-631 Lamps-Swing Arm-Wall
408152
P4358-1-631 Lamps-Swing Arm-Wall 408152
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 28 Bulb Type: E26 3 Way Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.84 Product Name: One Light Swing Arm Wall Lamp Category: Wall Sconce Glass: Stretched Oyster Linen

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 12.50
Extension: 28
Bulb
Type: E26 3 Way
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 4.84
Product Name: One Light Swing Arm Wall Lamp
Category: Wall Sconce
Glass: Stretched Oyster Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408152
Product Name P4358-1-631 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details