Capital Lighting, Inc. P4358-1-077 Lamps-Swing Arm-Wall 408150

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 28 Bulb Type: E26 3 Way Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.84 Product Name: Two Light Swing Arm Wall Lamp Category: Wall Sconce Glass: Stretched Oyster Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 28 Bulb Type: E26 3 Way Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.84 Product Name: Two Light Swing Arm Wall Lamp Category: Wall Sconce Glass: Stretched Oyster Linen

Suppliers

Company
Product
Description
Supplier Links
P4358-1-077 Lamps-Swing Arm-Wall - 408150 - Capital Lighting, Inc.
Columbus, OH, USA
P4358-1-077 Lamps-Swing Arm-Wall
408150
P4358-1-077 Lamps-Swing Arm-Wall 408150
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Extension: 28 Bulb Type: E26 3 Way Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.84 Product Name: Two Light Swing Arm Wall Lamp Category: Wall Sconce Glass: Stretched Oyster Linen

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 12.50
Extension: 28
Bulb
Type: E26 3 Way
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 4.84
Product Name: Two Light Swing Arm Wall Lamp
Category: Wall Sconce
Glass: Stretched Oyster Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408150
Product Name P4358-1-077 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details