Capital Lighting, Inc. P266-1-615B Lamps-Swing Arm-Wall 408128

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 31 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Bronze Weight: 3.65 Product Name: One Light Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 31 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Bronze Weight: 3.65 Product Name: One Light Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P266-1-615B Lamps-Swing Arm-Wall - 408128 - Capital Lighting, Inc.
Columbus, OH, USA
P266-1-615B Lamps-Swing Arm-Wall
408128
P266-1-615B Lamps-Swing Arm-Wall 408128
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 31 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Bronze Weight: 3.65 Product Name: One Light Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Extension: 31
Bulb
Type: T5
Qty: 1
Wattage: 8
Finish: Bronze
Weight: 3.65
Product Name: One Light Swing Arm Wall Lamp
Category: Swing Arm Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408128
Product Name P266-1-615B Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details