Capital Lighting, Inc. 91305WSOI Mini Pendants-Rod 408114

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209060852 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209060852 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91305WSOI Mini Pendants-Rod - 408114 - Capital Lighting, Inc.
Columbus, OH, USA
91305WSOI Mini Pendants-Rod
408114
91305WSOI Mini Pendants-Rod 408114
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209060852 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 54.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.17
Product Name: One Light Mini Pendant
UPC: 783209060852
Category: Mini Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408114
Product Name 91305WSOI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details