Capital Lighting, Inc. 25403-OB Bathroom Fixtures-Three Lights 408086

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25403-OB Bathroom Fixtures-Three Lights - 408086 - Capital Lighting, Inc.
Columbus, OH, USA
25403-OB Bathroom Fixtures-Three Lights
408086
25403-OB Bathroom Fixtures-Three Lights 408086
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408086
Product Name 25403-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details