Capital Lighting, Inc. 25404-OB Bathroom Fixtures-Four Lights 408083

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25404-OB Bathroom Fixtures-Four Lights - 408083 - Capital Lighting, Inc.
Columbus, OH, USA
25404-OB Bathroom Fixtures-Four Lights
408083
25404-OB Bathroom Fixtures-Four Lights 408083
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408083
Product Name 25404-OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details