Capital Lighting, Inc. 25421-OB Sconces-Pocket 408081

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
25421-OB Sconces-Pocket - 408081 - Capital Lighting, Inc.
Columbus, OH, USA
25421-OB Sconces-Pocket
408081
25421-OB Sconces-Pocket 408081
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408081
Product Name 25421-OB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details