Capital Lighting, Inc. 25422-OB Flush Mounts-Bowl Style 408080

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flushmount

Suppliers

Company
Product
Description
Supplier Links
25422-OB Flush Mounts-Bowl Style - 408080 - Capital Lighting, Inc.
Columbus, OH, USA
25422-OB Flush Mounts-Bowl Style
408080
25422-OB Flush Mounts-Bowl Style 408080
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408080
Product Name 25422-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details