Capital Lighting, Inc. 22439-ET Foyer/Hall Lanterns-Open Frame 408075

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Toffee Product Name: Nine Light Cage Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Toffee Product Name: Nine Light Cage Light

Suppliers

Company
Product
Description
Supplier Links
22439-ET Foyer/Hall Lanterns-Open Frame - 408075 - Capital Lighting, Inc.
Columbus, OH, USA
22439-ET Foyer/Hall Lanterns-Open Frame
408075
22439-ET Foyer/Hall Lanterns-Open Frame 408075
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Toffee Product Name: Nine Light Cage Light

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: English Toffee
Product Name: Nine Light Cage Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408075
Product Name 22439-ET Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details