PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Mini Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 408057 |
| Product Name | 25321-SN Mini Pendants-Chain |
| Application | Residential |