Capital Lighting, Inc. 25001-OB Sconces-Single Glass 408039

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25001-OB Sconces-Single Glass - 408039 - Capital Lighting, Inc.
Columbus, OH, USA
25001-OB Sconces-Single Glass
408039
25001-OB Sconces-Single Glass 408039
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408039
Product Name 25001-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details