Capital Lighting, Inc. 25002-SN Bathroom Fixtures-Two Lights 408036

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25002-SN Bathroom Fixtures-Two Lights - 408036 - Capital Lighting, Inc.
Columbus, OH, USA
25002-SN Bathroom Fixtures-Two Lights
408036
25002-SN Bathroom Fixtures-Two Lights 408036
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408036
Product Name 25002-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details