Capital Lighting, Inc. 25004-SN Bathroom Fixtures-Four Lights 408032

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25004-SN Bathroom Fixtures-Four Lights - 408032 - Capital Lighting, Inc.
Columbus, OH, USA
25004-SN Bathroom Fixtures-Four Lights
408032
25004-SN Bathroom Fixtures-Four Lights 408032
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408032
Product Name 25004-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details