Capital Lighting, Inc. 25003-SN Bathroom Fixtures-Three Lights 408031

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25003-SN Bathroom Fixtures-Three Lights - 408031 - Capital Lighting, Inc.
Columbus, OH, USA
25003-SN Bathroom Fixtures-Three Lights
408031
25003-SN Bathroom Fixtures-Three Lights 408031
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408031
Product Name 25003-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details