Capital Lighting, Inc. 25133-ET Semi-Flush Mts.-Bowl Style 408029

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
25133-ET Semi-Flush Mts.-Bowl Style - 408029 - Capital Lighting, Inc.
Columbus, OH, USA
25133-ET Semi-Flush Mts.-Bowl Style
408029
25133-ET Semi-Flush Mts.-Bowl Style 408029
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Toffee
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408029
Product Name 25133-ET Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details