Capital Lighting, Inc. 25304-SN Bathroom Fixtures-Four Lights 408028

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25304-SN Bathroom Fixtures-Four Lights - 408028 - Capital Lighting, Inc.
Columbus, OH, USA
25304-SN Bathroom Fixtures-Four Lights
408028
25304-SN Bathroom Fixtures-Four Lights 408028
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408028
Product Name 25304-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details