Capital Lighting, Inc. 25302-SN Bathroom Fixtures-Two Lights 408021

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25302-SN Bathroom Fixtures-Two Lights - 408021 - Capital Lighting, Inc.
Columbus, OH, USA
25302-SN Bathroom Fixtures-Two Lights
408021
25302-SN Bathroom Fixtures-Two Lights 408021
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408021
Product Name 25302-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details