Capital Lighting, Inc. 25024-OB Mid. Chandeliers-Glass Down 408013

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25024-OB Mid. Chandeliers-Glass Down - 408013 - Capital Lighting, Inc.
Columbus, OH, USA
25024-OB Mid. Chandeliers-Glass Down
408013
25024-OB Mid. Chandeliers-Glass Down 408013
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408013
Product Name 25024-OB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details