Capital Lighting, Inc. 25101-ET Sconces-Single Glass 408004

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25101-ET Sconces-Single Glass - 408004 - Capital Lighting, Inc.
Columbus, OH, USA
25101-ET Sconces-Single Glass
408004
25101-ET Sconces-Single Glass 408004
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Toffee
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408004
Product Name 25101-ET Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details