Capital Lighting, Inc. 25103-ET Bathroom Fixtures-Three Lights 408003

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25103-ET Bathroom Fixtures-Three Lights - 408003 - Capital Lighting, Inc.
Columbus, OH, USA
25103-ET Bathroom Fixtures-Three Lights
408003
25103-ET Bathroom Fixtures-Three Lights 408003
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Toffee
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408003
Product Name 25103-ET Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details