Capital Lighting, Inc. 105525 Large Chandeliers-Pillar Candle 407980

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Bulb Type: Medium Qty: 28 Wattage: 60 Finish: Bronze Product Name: 28 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Bulb Type: Medium Qty: 28 Wattage: 60 Finish: Bronze Product Name: 28 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
105525 Large Chandeliers-Pillar Candle - 407980 - Capital Lighting, Inc.
Columbus, OH, USA
105525 Large Chandeliers-Pillar Candle
407980
105525 Large Chandeliers-Pillar Candle 407980
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Bulb Type: Medium Qty: 28 Wattage: 60 Finish: Bronze Product Name: 28 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Type: Medium
Qty: 28
Wattage: 60
Finish: Bronze
Product Name: 28 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407980
Product Name 105525 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details