Capital Lighting, Inc. 104487 Pendants-Bowl Style 407950

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
104487 Pendants-Bowl Style - 407950 - Capital Lighting, Inc.
Columbus, OH, USA
104487 Pendants-Bowl Style
407950
104487 Pendants-Bowl Style 407950
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 84.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407950
Product Name 104487 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details