Capital Lighting, Inc. 81116 Island/Pool Table-3 Light Bar 407888

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81116 Island/Pool Table-3 Light Bar - 407888 - Capital Lighting, Inc.
Columbus, OH, USA
81116 Island/Pool Table-3 Light Bar
407888
81116 Island/Pool Table-3 Light Bar 407888
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 44.00
Length 44.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407888
Product Name 81116 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details