Capital Lighting, Inc. 81072 Lamps-Table Lamps 407887

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai 59 59r Xag Pbagg Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai 59 59r Xag Pbagg Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
81072 Lamps-Table Lamps - 407887 - Capital Lighting, Inc.
Columbus, OH, USA
81072 Lamps-Table Lamps
407887
81072 Lamps-Table Lamps 407887
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai 59 59r Xag Pbagg Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bai 59 59r Xag Pbagg
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407887
Product Name 81072 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details