Capital Lighting, Inc. 76323 Mini Pendants-Chain 407865

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
76323 Mini Pendants-Chain - 407865 - Capital Lighting, Inc.
Columbus, OH, USA
76323 Mini Pendants-Chain
407865
76323 Mini Pendants-Chain 407865
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rust
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407865
Product Name 76323 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details