Capital Lighting, Inc. 81066 Mini Pendants-Cable 407858

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81066 Mini Pendants-Cable - 407858 - Capital Lighting, Inc.
Columbus, OH, USA
81066 Mini Pendants-Cable
407858
81066 Mini Pendants-Cable 407858
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 43.00
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407858
Product Name 81066 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details